Manufacturer: Microchip Technology
Win Source Part Number: 052582-TC115501EMTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 100kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-89-5
Purpose: Step-Up
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Fixed 5V 1 Output 100mA SOT-89-5/6
IC REG BOOST 5V 100MA SOT89-5
Boost Switching Regulator IC Positive Fixed 5V 1 Output 100mA SOT-89-5/6
Switching Voltage Regulators PFM/PWM Step-Up
IC REG BOOST 5V 100MA SOT89-5
IC REG BOOST 5V 100MA SOT89-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 052582-TC115501EMTTR | TC115501EMTTR-ND | TC115501EMTTR | TC115501EMTTR | TC115501EMTTR | TC115501EMTTR | TC115501EMTTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC115501EMTTR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT89; Other; SOT-89-5 | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |