1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1107653-TL2575-ADJIK
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Switching Voltage Regulators SWITCHING Vltg REG
IC REG BUCK ADJ 1A DDPAK
IC REG BUCK ADJ 1A TO263-5
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575-ADJIKTTRG3 | 1107653-TL2575-ADJIKTTRG3 | 296-50533-2-ND | TL2575-ADJIKTTRG3 | TL2575-ADJIKTTRG3 | TL2575-ADJIKTTRG3 | TL2575-ADJIKTTRG3 |
| Product Name | TL2575-ADJ 1-A Simple Step-Down Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-ADJIKTTRG3 | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | ||
| Output Voltage | 1.23 to 37 volts | 1.23 volts | 1.23 to 37 volts | 1.23 to 37 volts | 1.23 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.75 to 40 volts | 40 volts | 4.75 to 40 volts | 4.75 to 40 volts |