Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 6-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 6-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 6-VDFN Exposed Pad
Manufacturer: STMicroelectronics
Win Source Part Number: 042885-ST1S09IPUR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -30°C ~ 85°C (TJ)
Package: 6-VDFN Exposed Pad
Manufacturer Device Package: 6-DFN (3x3)
Standard Package: 1
Catalog: Buck (Step-Down) IC
Current - Output: 2A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 1.5MHz
Voltage - Output (Max): 5.22V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.7V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Alternative Parts (Cross-Reference): LM2832XSD/NOPB; ST1S06PU; ST1S06PUR; ST1S09IPUR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 6-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 6DFN
Switching Voltage Regulators 2A 1.5 MHz PWM Step Down Switch Reg
IC REG BUCK ADJUSTABLE 2A 6DFN
IC REG BUCK ADJ 2A 6DFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-6903-1-ND | 042885-ST1S09IPUR | ST1S09IPUR | ST1S09IPUR | ST1S09IPUR | ST1S09IPUR | ST1S09IPUR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits(ICs) | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Multiple Outputs | |||||
| Output Voltage | 0.8000 to 5.22 volts | 0.8000 to 5.22 volts | 0.8000 volts | 0.8000 volts |