Manufacturer: STMicroelectronics
Win Source Part Number: 1102515-ST1S12G18R
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.7MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 700mA
Family Name: ST1S12G18R
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): MP2104DJ-1.8-LF-ZMP2
Introduction Date: January 10, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 700mA SOT-23-5 Thin, TSOT-23-5
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 700mA SOT-23-5 Thin, TSOT-23-5
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 700mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 1.8V 700MA TSOT23-5
Switching Voltage Regulators STEP-DOWN SWITCH REG W/ENABLE 1.7MHZ
Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 700mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 1.8V 700MA TSOT23-5
IC REG BUCK 1.8V 700MA TSOT23-5
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102515-ST1S12G18R | 497-ST1S12G18RCT-ND | ST1S12G18R | ST1S12G18R | ST1S12G18R | ST1S12G18R | ST1S12G18R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1S12G18R | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |