VAST STOCK CO., LIMITED Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 29
Product Name Notes
Switching Controllers RYC9114-1T
Switching Controllers RYC9114-2T
Switching Controllers RYC9124-2T
Switching Controllers STEPUP1.2MHZ PWM SWR
Switching Voltage Regulators (IQ =0.3 uA)
Switching Voltage Regulators 0.3 A IQ Ultra-low Quiescent Current 100 mABuck DC/DC Converter
Switching Voltage Regulators 0.3 A IQ Ultra-low Quiescent Current 300 mABuck DC/DC Converter
Switching Voltage Regulators 0.5A/1A 6MHz PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 1000mA Buck-Boost DC/DC Converter with Synchronous Rectifier
Switching Voltage Regulators 1A PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 1A PWM/VFM Step-up/down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 2 A PWM/VFM Step-down DC/DC Converter with Synchronous Rectifier for Industrial Applications
Switching Voltage Regulators 2A PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 3CH DC/DC Converter
Switching Voltage Regulators 4A Forced PWM Step-down DC/DC Converter with Synchronous Rectifier for Industrial Applications
Switching Voltage Regulators 4A Forced PWM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 4CH DC/DC Converter
Switching Voltage Regulators 600mA 6MHz PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators 600mA PWM/VFM Step-down DCDC Converter with Synchronous Rectifier
Switching Voltage Regulators Analog
Switching Voltage Regulators Buck DC/DC Converter dual output
Switching Voltage Regulators Buck DC/DC Converter
Switching Voltage Regulators Buck/Boost DC/DC Converter for Wi-Fi Module
Switching Voltage Regulators Buck/Boost DC/DC Converter
Switching Voltage Regulators DCDC Converter Synch Rectifier
Switching Voltage Regulators INTEGRATED CIRCUIT
Switching Voltage Regulators LITHIUM-ION BATTERY PROTECTION 4 CELL
Switching Voltage Regulators Nor
Switching Voltage Regulators PWM/VFM Step-down DCDC Converter with Synchronous Rectifier Equipped with VR and VD
Switching Voltage Regulators STEPUP1.2MHZ PWM SWR
Switching Voltage Regulators SWITCHING REGULATOR
Switching Voltage Regulators Ultra-low Power Consumption 300 mA Buck DC/DC Converter with Battery Monitor
Switching Voltage Regulators Ultra-low Quiescent Current (IQ = 0.3 A), 300 mA, Buck-Boost DC/DC Converter
Switching Voltage Regulators

<< Prev Next >>