Infineon Technologies AG Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8366E V33 TLE8366E V33

Description
The TLE8366E V33 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant named TLE8366EV with a reference feedback voltage of only 600 mV. The wide input voltage range from 4.75 to 45 V makes the TLE8366 suitable for a wide variety of applications. The device is designed to be used under harsh automotive environment. The switching frequency of nominal 370 kHz allows the use of small and cost-effective inductors and capacitors, resulting in a low, predictable output ripple and in minimized consumption of board space. If desired the device could be synchronized to an external frequency source between 200 and 530 kHz. The TLE8366 includes safety features such as a cycle-by-cycle current limitation, over-temperature shutdown and input under voltage lockout. The enable function, in shutdown mode with less than 2 μA current consumption, enables easy power management in battery-powered systems. The voltage regulation loop provides an excellent line and load regulation. The stability of the loop could be adjusted by using an external compensation network. This compensation network combined with voltage mode regulation and a feed-forward control path guarantees a highly effective line transient rejection. During start-up the integrated soft-start limits the inrush current peak and prevents from a voltage overshoot. Summary of Features 1.8A step down voltage regulator Output voltage: 3.3 V ± 2% output voltage tolerance (+-4% for full load current range) Integrated power transistor PWM regulation with feedforward Input voltage range from 4.75V to 45V 370 kHz switching frequency Synchronization input Very low shutdown current consumption (<2uA) Soft-start function Input undervoltage lockout Suited for automotive applications: Tj = -40 °C to +150 °C Green Product (RoHS compliant) AEC Qualified Benefits Easy to implement No overshoot at start-up Potential Applications General purpose Pre-regulator Applications Automotive LED lighting systems Automotive secondary power distribution unit Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet
Description
The TLE8366E V33 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant named TLE8366EV with a reference feedback voltage of only 600 mV. The wide input voltage range from 4.75 to 45 V makes the TLE8366 suitable for a wide variety of applications. The device is designed to be used under harsh automotive environment. The switching frequency of nominal 370 kHz allows the use of small and cost-effective inductors and capacitors, resulting in a low, predictable output ripple and in minimized consumption of board space. If desired the device could be synchronized to an external frequency source between 200 and 530 kHz. The TLE8366 includes safety features such as a cycle-by-cycle current limitation, over-temperature shutdown and input under voltage lockout. The enable function, in shutdown mode with less than 2 μA current consumption, enables easy power management in battery-powered systems. The voltage regulation loop provides an excellent line and load regulation. The stability of the loop could be adjusted by using an external compensation network. This compensation network combined with voltage mode regulation and a feed-forward control path guarantees a highly effective line transient rejection. During start-up the integrated soft-start limits the inrush current peak and prevents from a voltage overshoot. Summary of Features 1.8A step down voltage regulator Output voltage: 3.3 V ± 2% output voltage tolerance (+-4% for full load current range) Integrated power transistor PWM regulation with feedforward Input voltage range from 4.75V to 45V 370 kHz switching frequency Synchronization input Very low shutdown current consumption (<2uA) Soft-start function Input undervoltage lockout Suited for automotive applications: Tj = -40 °C to +150 °C Green Product (RoHS compliant) AEC Qualified Benefits Easy to implement No overshoot at start-up Potential Applications General purpose Pre-regulator Applications Automotive LED lighting systems Automotive secondary power distribution unit Solutions for inductive wireless charging above 50 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8366E V33 - TLE8366E V33 - Infineon Technologies AG
Neubiberg, Germany
Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8366E V33
TLE8366E V33
Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8366E V33 TLE8366E V33
The TLE8366E V33 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad. There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant named TLE8366EV with a reference feedback voltage of only 600 mV. The wide input voltage range from 4.75 to 45 V makes the TLE8366 suitable for a wide variety of applications. The device is designed to be used under harsh automotive environment. The switching frequency of nominal 370 kHz allows the use of small and cost-effective inductors and capacitors, resulting in a low, predictable output ripple and in minimized consumption of board space. If desired the device could be synchronized to an external frequency source between 200 and 530 kHz. The TLE8366 includes safety features such as a cycle-by-cycle current limitation, over-temperature shutdown and input under voltage lockout. The enable function, in shutdown mode with less than 2 μA current consumption, enables easy power management in battery-powered systems. The voltage regulation loop provides an excellent line and load regulation. The stability of the loop could be adjusted by using an external compensation network. This compensation network combined with voltage mode regulation and a feed-forward control path guarantees a highly effective line transient rejection. During start-up the integrated soft-start limits the inrush current peak and prevents from a voltage overshoot. Summary of Features 1.8A step down voltage regulator Output voltage: 3.3 V ± 2% output voltage tolerance (+-4% for full load current range) Integrated power transistor PWM regulation with feedforward Input voltage range from 4.75V to 45V 370 kHz switching frequency Synchronization input Very low shutdown current consumption (<2uA) Soft-start function Input undervoltage lockout Suited for automotive applications: Tj = -40 °C to +150 °C Green Product (RoHS compliant) AEC Qualified Benefits Easy to implement No overshoot at start-up Potential Applications General purpose Pre-regulator Applications Automotive LED lighting systems Automotive secondary power distribution unit Solutions for inductive wireless charging above 50 W

The TLE8366E V33 is a PWM step-down DC/DC converter with an integrated 1.8 A power switch, packaged in a small PG-DSO-8 with exposed pad.

There are three versions available, two fixed voltage with 5.0 V (TLE8366EV50) or 3.3 V (TLE8366EV33) and a variable voltage variant named TLE8366EV with a reference feedback voltage of only 600 mV. The wide input voltage range from 4.75 to 45 V makes the TLE8366 suitable for a wide variety of applications. The device is designed to be used under harsh automotive environment. The switching frequency of nominal 370 kHz allows the use of small and cost-effective inductors and capacitors, resulting in a low, predictable output ripple and in minimized consumption of board space. If desired the device could be synchronized to an external frequency source between 200 and 530 kHz. The TLE8366 includes safety features such as a cycle-by-cycle current limitation, over-temperature shutdown and input under voltage lockout. The enable function, in shutdown mode with less than 2 μA current consumption, enables easy power management in battery-powered systems. The voltage regulation loop provides an excellent line and load regulation. The stability of the loop could be adjusted by using an external compensation network. This compensation network combined with voltage mode regulation and a feed-forward control path guarantees a highly effective line transient rejection. During start-up the integrated soft-start limits the inrush current peak and prevents from a voltage overshoot.


Summary of Features

  • 1.8A step down voltage regulator
  • Output voltage: 3.3 V
  • ± 2% output voltage tolerance (+-4% for full load current range)
  • Integrated power transistor
  • PWM regulation with feedforward
  • Input voltage range from 4.75V to 45V
  • 370 kHz switching frequency
  • Synchronization input
  • Very low shutdown current consumption (<2uA)
  • Soft-start function
  • Input undervoltage lockout
  • Suited for automotive applications: Tj = -40 °C to +150 °C
  • Green Product (RoHS compliant)
  • AEC Qualified

Benefits

  • Easy to implement
  • No overshoot at start-up

Potential Applications

  • General purpose
  • Pre-regulator

Applications

  • Automotive LED lighting systems
  • Automotive secondary power distribution unit
  • Solutions for inductive wireless charging above 50 W
Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLE8366E V33
Switching Voltage Regulators TLE8366E V33
Switching Voltage Regulators 1.8A DC/DC Step-Down Voltage Regulator

Switching Voltage Regulators 1.8A DC/DC Step-Down Voltage Regulator

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLE8366E V33 TLE8366E V33
Product Name Power - DC-DC Converters - Switching regulators - OPTIREG™ switcher - TLE8366E V33 Switching Voltage Regulators
Configuration / Function Buck
Unlock Full Specs
to access all available technical data

Similar Products

PFC (Power Factor Correction) - ICE1PCS01G - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
VIN 10.2 to 21 volts
fsw 133 kHz
View Details
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8103-18CRT - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
fsw 200 to 1200 kHz
View Details
2 suppliers
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3567BMTRPBF - 802504-IR3567BMTRPBF - Win Source Electronics
Specs
Package Type Other; 56-VFQFN Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DC DC Switching Controllers - 111-3054PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers