onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D51A-R-HCC11-E TN5D51A-R-HCC11-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 053757-TN5D51A-R-HCC 11-E Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 053757-TN5D51A-R-HCC 11-E Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D51A-R-HCC11-E - 053757-TN5D51A-R-HCC11-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D51A-R-HCC11-E
053757-TN5D51A-R-HCC11-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D51A-R-HCC11-E 053757-TN5D51A-R-HCC11-E
Manufacturer: ON Semiconductor Win Source Part Number: 053757-TN5D51A-R-HCC 11-E Categories: Integrated Circuits Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 053757-TN5D51A-R-HCC11-E
Categories: Integrated Circuits
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now
Voltage Regulators - DC DC Switching Regulators - TN5D51A-R-HCC11-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TN5D51A-R-HCC11-E
Voltage Regulators - DC DC Switching Regulators TN5D51A-R-HCC11-E
Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-5 Full Pack, Formed Leads

Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A TO-220-5 Full Pack, Formed Leads

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TN5D51A-R-HCC11-E
Switching Voltage Regulators TN5D51A-R-HCC11-E
Switching Voltage Regulators EXPD DCDC 12V 5A

Switching Voltage Regulators EXPD DCDC 12V 5A

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TN5D51A-R-HCC11-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TN5D51A-R-HCC11-E
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TN5D51A-R-HCC11-E
IC REG BUCK 12V 5A TO220F5I5H-HB

IC REG BUCK 12V 5A TO220F5I5H-HB

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 053757-TN5D51A-R-HCC11-E TN5D51A-R-HCC11-E TN5D51A-R-HCC11-E TN5D51A-R-HCC11-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TN5D51A-R-HCC11-E Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Life Cycle Stage PhaseOut; Obsolete Removed; Obsolete Removed
Output Voltage Type Fixed; Fixed
Package Type TO-220; Other; TO-220-5 Full Pack, Formed Leads TO-220
Output Voltage 12 to ? volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1900450 - RS Components, Ltd.
Specs
Package Type SOIC; Other; Soic
View Details
Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 75
View Details