Dual Pulse-Width-Modulati
Manufacturer: Texas Instruments
Win Source Part Number: 1268065-TL1451INSR
Packaging: Reel - TR
Package: 16-SOIC (0.209", 5.30mm Width)
Output Type: Transistor Driver
Function: Step-Up, Step-Down, Step-Up/Step-Down
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz ~ 500kHz
Control Features: Frequency Control
Supply Voltage: 3.6 V ~ 50 V
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TL1451
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): TL1451INSRG4;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
Switching Controllers Dual PWM Control Circuit
IC REG CTRLR BUCK/BST/FLYBK 16SO
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451INSR | 1268065-TL1451INSR | TL1451INSR-ND | TL1451INSR | TL1451INSR | TL1451INSR |
| Product Name | TL1451 Dual Pulse-Width-Modulation Control Circuit | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451INSR | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback | Buck; Boost | |||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; PDIP,SO | SOIC; Other; 16-SOIC (0.209", 5.30mm Width) | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Output Voltage | 1 to 50 volts |