Microchip Technology, TC962CPA
Microchip Technology, TC962CPA
Microchip Technology, TC962CPA
IC REG CHARGE PUMP INV 80MA 8DIP Product overview: TC962CPA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 80MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC962CPA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1106283-TC962CPA
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 12kHz to 24kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 80mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin, Vin/2
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 8-DIP (0.300"", 7.62mm)"
IC REG CHARGE PUMP INV 80MA 8DIP
IC, CHARGE PUMP; Output Type:Adjustable; Input Voltage Min:3V; Input Voltage Max:18V; DC / DC Converter IC Case:DIP; No. of Pins:8Pins; Output Current:80mA; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-18V; Adjustable RoHS Compliant: Yes
Switching Voltage Regulators High Output
IC REG CHARGE PUMP INV 80MA 8DIP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 8-DIP (0.300", 7.62mm)
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1976142 | 1976142P | 739-TC962CPA | 1106283-TC962CPA | TC962CPA-ND | TC962CPA | 59M2612 | TC962CPA | TC962CPA | TC962CPA |
| Product Name | Voltage Regulators | Voltage Regulators | 80MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC962CPA | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Ic, Charge Pump; Output Type Microchip | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | DIP; Other; Pdip | DIP; Other; PDIP | Other; Tube | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300", 7.62mm) | Other; DIP | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||
| IOUT | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | 0.0800 amps | |
| Regulator Category | Charge Pump | |||||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Adjustable / Variable | Fixed; Fixed | ||||
| Output Voltage | -3 to -18 volts | 2 volts | -18 volts |