"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 110758-TC7660COA713
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG CHRG PUMP INV 20MA 8SOIC Product overview: TC7660COA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660COA713 can be used for catalog matching and distributor lookup.
IC REG CHARG PUMP INV 20MA 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARG PUMP INV 20MA 8SOIC
IC REG CHRG PUMP INV 20MA 8SOIC
Switching Voltage Regulators DC-DC Converter
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC7660COA713TR-ND | 110758-TC7660COA713 | 739-TC7660COA713 | TC7660COA713 | TC7660COA713 | TC7660COA713 | TC7660COA713 | TC7660COA713 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660COA713 | 20MA Voltage Regulator IC | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Output Voltage | 2 volts | ? to 2 volts | -1.5 to 2 volts | |||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | |
| VIN | 1.5 to 10 volts | 10 volts | 10 volts | 1.5 to 10 volts | 10 volts |