The TL1451ACNSR is a dual-channel PWM control circuit in a 16-pin SOP package, operating from -20°C to 85°C, with an integrated 2.5-V reference, two error amplifiers, a 500 kHz max oscillator, and undervoltage lockout. It supports variable dead time control and features internal short-circuit and overvoltage protection. The device operates from a 3.6 V to 50 V supply voltage and includes common-emitter output transistors for each channel.
Dual Channel Controller with Wide Input Voltage Range 16-SO -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032318-TL1451ACNSR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SO
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 50 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
IC REG CTRLR BUCK/BST/FLYBK 16SO
Switching Controllers Dual ch PWM Ctlr
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451ACNSR | 032318-TL1451ACNSR | 296-10134-2-ND | TL1451ACNSR | TL1451ACNSR | TL1451ACNSR |
| Product Name | TL1451A Dual Channel Controller with Wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACNSR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback | Buck; Boost | |||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | Other; 16-SO | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Output Voltage | 1 to 50 volts | |||||
| IOUT | 3 amps |