Manufacturer: STMicroelectronics
Win Source Part Number: 1102551-ST2S08BPQR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.5MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 12-QFN (4x4)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.17V
Minimum Input Voltage: 3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A 12-VQFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 2 Output 1.5A 12-VQFN Exposed Pad
IC REG BUCK ADJ 1.5A DL 12QFN
IC REG BUCK ADJ 1.5A DL 12QFN
Switching Voltage Regulators 1.5 A, 1.5 MHz adj stepdown swtchng reg
IC REG BUCK ADJ 1.5A DL 12QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1102551-ST2S08BPQR | 497-11289-2-ND | ST2S08BPQR | ST2S08BPQR | ST2S08BPQR | ST2S08BPQR | 761-ST2S08BPQR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST2S08BPQR | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BUCK ADJ 1.5A DL 12QFN |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 12-QFN (4x4) | Other; 12-VQFN Exposed Pad | Other; 12-VQFN Exposed Pad | Other; 12-VQFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification |