Dual Channel Controller with Wide Input Voltage Range 16-SOIC -40 to 125
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Switching Controllers Dual Ch w/Wide Input Voltage Range
IC REG CTRLR MULT TOP 16SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451AQD | 296-10137-5-ND | TL1451AQD | TL1451AQD | TL1451AQD |
| Product Name | TL1451A Dual Channel Controller with Wide Input Voltage Range | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | |||
| Output Voltage Type | Fixed | Fixed; Transistor Driver | |||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 1 to 50 volts | ||||
| IOUT | 3 amps |