Switching Regulator IC Output
IC REG BUCK 5V 500MA SSOP-14
IC REG BUCK 5V 500MA SSOP-14
Switching Regulator, Current-Mode, 2400kHz Switching Freq-Max
Buck Switching Regulator IC Positive Fixed 5V 1 Output 500mA 14-LSSOP (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK 5V 500MA 14SSOP
Switching Voltage Regulators DC/DC CONVERTER
IC REG DC/DC CONVERTER
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 448-TLF50281ELXUMA3TR-ND | TLF50281ELXUMA3 | TLF50281ELXUMA3 | TLF50281ELXUMA3 | TLF50281ELXUMA3 | TLF50281ELXUMA3 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; "14-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP; Other; PG-SSOP-14 | SSOP; Other; 14-LSSOP (0.154\", 3.90mm Width) Exposed Pad | SSOP | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 5 volts | 5 to ? volts | 5 volts |