Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 500mA 6-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 500mA 6-UFBGA, FCBGA
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 500mA 6-UFBGA, FCBGA
Manufacturer: STMicroelectronics
Win Source Part Number: 897812-ST1S15J18R
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 500mA
Package: Reel - TR
Mounting: Surface Mount
Family Name: ST1S15
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-13347-2-ND, 497-ST1S15J18RTR, 497-13347-6, 497-13347-1-ND, 497-13347-6-ND, 497-ST1S15J18RCT, 497-13347-2, 497-13347-1, -1138-ST1S15J18RCT, 497-ST1S15J18RDKR, -1138-ST1S15J18RTR, -1138-ST1S15J18RDKR
Switching Voltage Regulators 500mA 6 MHz sync Step Down Conv
IC REG BCK 1.82V 500MA 6FLIPCHIP
Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 500mA 6-UFBGA, FCBGA
IC REG BCK 1.82V 500MA 6FLIPCHIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-ST1S15J18RCT-ND | 897812-ST1S15J18R | ST1S15J18R | ST1S15J18R | ST1S15J18R | ST1S15J18R |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1S15J18R | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | Other; 6-UFBGA, FCBGA | Other; Reel - TR | Other; 6-UFBGA, FCBGA | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 1.82 volts | 1.82 to ? volts | 1.82 volts |