1-A Simple Step-Down Switching Voltage Regulators 5-TO-220 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1268128-TL2575-15IKV
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: TO-220-5
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-220-5 Formed Leads
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: TL2575-15
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 15V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 40V
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5 Formed Leads
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A TO-220-5 Formed Leads
IC REG BUCK 15V 1A TO220-5
Switching Voltage Regulators 1-A Step-Down Vltge
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575-15IKV | 1268128-TL2575-15IKV | 296-21498-5-ND | TL2575-15IKV | TL2575-15IKV | TL2575-15IKV |
| Product Name | TL2575-15 1-A Simple Step-Down Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575-15IKV | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | TO-220 | |
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 to ? volts | 15 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.75 to 40 volts | 4.75 to 40 volts | 4.75 to 40 volts |