Manufacturer: STMicroelectronics
Win Source Part Number: 091177-ST1S10PUR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - DC DC Switching Regulators
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-VDFN Exposed Pad
Manufacturer Device Package: 8-DFN (4x4)
Standard Package: 1
Catalog: Buck (Step-Down) IC
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 900kHz
Voltage - Output (Max): 16.2V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.5V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Family Name: ST1S10
Alternative Parts (Cross-Reference): LM2651MTCX-ADJ; TPS54521RHL; IR3832WMTRPbF;
Introduction Date: August 28, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
DC/DC Controller, 18V In, 3A Out, 1.1MHz, DFN, SM Product overview: ST1S10PUR from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 3A, 1.1MHz, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 18V, 3A, 1.1MHz, DFN, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ST1S10PUR can be used for catalog matching and distributor lookup.
STMicroelectronics ST1S10PUR
STMicroelectronics ST1S10PUR
STMicroelectronics ST1S10PUR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8DFN
Switching Voltage Regulators 3A 900kHz Monolithic Sync Step Down Reg
IC REG BUCK ADJUSTABLE 3A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-VDFN Exposed Pad
3 A, 900 kHz, monolithic synchro
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 091177-ST1S10PUR | 739-ST1S10PUR | 1032122 | 7931380P | 497-6313-2-ND | ST1S10PUR | ST1S10PUR | ST1S10PUR | ST1S10PUR | ST1S10PUR |
| Product Name | Integrated Circuits(ICs) | 18V 3A 1.1MHz DFN Voltage Regulator IC | Switching Regulators | Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; DFN | Other; Dfn | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||||
| Special Features | Multiple Outputs | Synchronous Rectification | ||||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -25 C (-13 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage | 15.3 volts | 0.8000 to 16.2 volts | 0.8000 volts | 0.8000 to 16.2 volts | 0.8000 volts |