Switching Regulator, Voltage-mode, 1A, 2000kHz Switching Freq-Max, BIPolar, PQFP48
Regulator Output DC-DC Controller IC 48-LQFP (7x7)
Manufacturer: Texas Instruments
Win Source Part Number: 032323-TL1464IPT
Packaging: Tray
Frequency - Switching: 50kHz to 2MHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 4
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 48-LQFP (7x7)
Supply Voltage - Operating: 3.1 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Regulator Output DC-DC Controller IC 48-LQFP (7x7)
Switching Controllers Quad PWM Control Circuit
| Rochester Electronics | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1464IPT | TL1464IPT-ND | 032323-TL1464IPT | TL1464IPT | TL1464IPT |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1464IPT | DC DC Switching Controllers | Switching Controllers | |
| Package Type | QFP; Other; LQFP48 | Other; 48-LQFP | QFP; Other; 48-LQFP (7x7) | Other; 48-LQFP | |
| Life Cycle Stage | Active | Maturity; Active | Active | ||
| fsw | 50 to 2000 kHz | 50 to 2000 kHz | 50 to 2000 kHz | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |