Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
Manufacturer: Microchip Technology
Win Source Part Number: 1105705-TC1240ECHTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 80kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 40mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Purpose: Ratiometric
Maximum Input Voltage: 4V
Nominal Output Voltage (Min/Fixed): 2Vin
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Microchip TC1240ECHTR Regulator
Microchip TC1240ECHTR Regulator
Microchip TC1240ECHTR Regulator
IC REG CHARGE PUMP 2VIN SOT23-6 Product overview: TC1240ECHTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, SOT23, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1240ECHTR can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive Fixed 2Vin 1 Output 40mA SOT-23-6
IC REG CHARGE PUMP 2VIN SOT23-6
IC REG CHARGE PUMP 2VIN SOT23-6
Switching Voltage Regulators Positive Doubling
IC, DOUBLING CHARGE PUMP, 6-SOT-23A, FULL REEL; IC Case / Package:SOT-23A; No. of Pins:6Pins; Output Current Max:50mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:5V; Adjustable Output Voltage Max:8V; Topology:Doubler RoHS Compliant: Yes
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TC1240ECHTR-ND | 1105705-TC1240ECHTR | 7681482P | 7681482 | 739-TC1240ECHTR | TC1240ECHTR | TC1240ECHTR | TC1240ECHTR | TC1240ECHTR | 31T1379 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC1240ECHTR | Voltage Regulators | Voltage Regulators | SOT23 Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Ic, Doubling Charge Pump, 6-Sot-23A, Full Reel; Ic Case / Package Microchip |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23 | SOT23; Other; Sot-23 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 | ||||
| Output Voltage | 2 volts | 2 volts | 9 volts | 9 volts | 5 to 8 volts | 2 to ? volts | 2 volts | 5 volts | ||
| IOUT | 0.0400 amps | 0.0400 amps | 0.0500 amps | 0.0400 amps | 0.0400 amps | |||||
| VIN | 2.5 to 4 volts | 4 volts | 4 volts | 2.5 to 4 volts |