Manufacturer: Microchip Technology
Win Source Part Number: 037582-TC7660SEOA
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 45kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
IC REG CHRG PUMP INV 20MA 8SOIC Product overview: TC7660SEOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660SEOA can be used for catalog matching and distributor lookup.
Charge-Pump Invert 1.5V-12V 10/45kHz SO8
Charge-Pump Invert 1.5V-12V 10/45kHz SO8
Charge-Pump Invert 1.5V-12V 10/45kHz SO8
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHRG PUMP INV 20MA 8SOIC
Switching Voltage Regulators High Voltage
IC REG CHARG PUMP INV 20MA 8SOIC
IC REG CHARG PUMP INV 20MA 8SOIC
DC-DC CHARGE PUMP, INVERTING, SOIC-8; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting RoHS Compliant: Yes
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 037582-TC7660SEOA | 739-TC7660SEOA | 7747888 | 7747888P | TC7660SEOA-ND | TC7660SEOA | TC7660SEOA | TC7660SEOA | TC7660SEOA | 59M2609 | TC7660SEOA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660SEOA | 20MA Voltage Regulator IC | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Inverting, Soic-8; Ic Case / Package Microchip | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | ||||||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | ||||||
| Package Type | SOIC; Other; 8-SOIC | Other; Tube | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||||||
| Special Features | Multiple Outputs; Synchronous Rectification |