Manufacturer: Texas Instruments
Win Source Part Number: 1317587-TL2842BD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Packaging: Tube
Standard Package: 50
Mounting: Surface Mount
Output Type: Transistor Driver
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Flyback, Forward
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 96%
Clock Sync: No
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 10V ~ 30V
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TL2842BDG4-ND,296-34
Base Product Number: TL2842
RoHS Status: ROHS3 Compliant
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 14-SOIC
Switching Controllers Hi-Perf Current- Mode PWM Controller
IC REG CTRLR BST FLYBK CM 14SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1317587-TL2842BD | 296-34266-5-ND | TL2842BD | TL2842BD | TL2842BD |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control | Frequency Control | |||
| fsw | 500 kHz | 500 kHz |