Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 800mA 20-UFBGA, FCBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 800mA 20-UFBGA, FCBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 800mA 20-UFBGA, FCBGA
Buck-Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 800mA 20-UFBGA, FCBGA
IC REG BCK BST ADJ 20FLIPCHIP
Switching Voltage Regulators 800mA Hi eff dual md buck-bst DCDC cnvrtr
IC REG BCK BST ADJ 20FLIPCHIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-13348-6-ND | STBB2JAD-R | STBB2JAD-R | STBB2JAD-R | STBB2JAD-R |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1.2 to 4.5 volts | 1.2 to 4.5 volts | 1.2 volts |