Manufacturer: STMicroelectronics
Win Source Part Number: 1103607-STOD32ATPQR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 4.5 V
Number of Outputs: 3
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (3x3)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators 300 mA triple DC-DC converter for powering AMOLED displays
IC REG AMOLED DISPLAY 3OUT 16QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 1103607-STOD32ATPQR | STOD32ATPQR | STOD32ATPQR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - STOD32ATPQR | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 16-QFN (3x3) | Other; 16-UFQFN Exposed Pad |