IC REG CHARGE PUMP INV 20MA 8DIP Product overview: TC7660SEPA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660SEPA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1106172-TC7660SEPA
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz to 45kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Ratiometric
Maximum Input Voltage: 12V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-DIP (0.300"", 7.62mm)"
IC REG CHARGE PUMP INV 20MA 8DIP
IC REG CHARGE PUMP INV 20MA 8DIP
DC-DC CHARGE PUMP, INVERTING, DIP-8; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-12V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting; MSL:- RoHS Compliant: Yes
Switching Voltage Regulators High Voltage
IC REG CHARGE PUMP INV 20MA 8DIP
IC REG CHARGE PUMP INV 20MA 8DIP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-DIP (0.300", 7.62mm)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TC7660SEPA | 1106172-TC7660SEPA | TC7660SEPA-ND | TC7660SEPA | TC7660SEPA | 20T6920 | TC7660SEPA | 536-TC7660SEPA | TC7660SEPA | TC7660SEPA |
| Product Name | 20MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660SEPA | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Dc-Dc Charge Pump, Inverting, Dip-8; Ic Case / Package Microchip | Switching Voltage Regulators | IC REG CHARGE PUMP INV 20MA 8DIP | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tube | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300, 7.62mm) | DIP; Other; 8-DIP (0.300", 7.62mm) | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||||
| Output Voltage | -12 to 24 volts | ? to 2 volts | 2 volts | -12 volts | -12 volts | |||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
| VIN | 12 volts | 12 volts | 1.5 to 12 volts | 12 volts | 1.5 to 12 volts |