onsemi DC DC Switching Controllers TL594CDR2G

Description
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet
Description
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - TL594CDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TL594CDR2GOSTR-ND
DC DC Switching Controllers TL594CDR2GOSTR-ND
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - TL594CDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TL594CDR2GOSDKR-ND
DC DC Switching Controllers TL594CDR2GOSDKR-ND
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - TL594CDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TL594CDR2GOSCT-ND
DC DC Switching Controllers TL594CDR2GOSCT-ND
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CDR2G - 032485-TL594CDR2G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CDR2G
032485-TL594CDR2G
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CDR2G 032485-TL594CDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 032485-TL594CDR2G Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Push-Pull Frequency - Switching: 300kHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 48% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Purpose: Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 7 V to 40 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 032485-TL594CDR2G
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Push-Pull
Frequency - Switching: 300kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 48%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Purpose: Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 7 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - TL594CDR2G - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TL594CDR2G
DC DC Switching Controllers TL594CDR2G
IC REG CTRLR BCK/PSH-PULL 16SOIC

IC REG CTRLR BCK/PSH-PULL 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL594CDR2G
Switching Controllers TL594CDR2G
Switching Controllers 40kHz 200mA PWM w/48% Duty Cycle Max

Switching Controllers 40kHz 200mA PWM w/48% Duty Cycle Max

Buy Now Datasheet
DC DC Switching Controllers - TL594CDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL594CDR2G
DC DC Switching Controllers TL594CDR2G
Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buck, Push-Pull Regulator Positive Output Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TL594CDR2G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL594CDR2G
PMIC - Voltage Regulators - DC DC Switching Controllers TL594CDR2G
IC REG CTRLR BCK/PSH-PULL 16SOIC

IC REG CTRLR BCK/PSH-PULL 16SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL594CDR2GOSTR-ND 032485-TL594CDR2G TL594CDR2G TL594CDR2G TL594CDR2G TL594CDR2G
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL594CDR2G DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck, Push-Pull Buck; Boost
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Dead Time Control, Frequency Control Multiple Outputs Dead Time Control, Frequency Control
fsw 300 kHz 300 kHz 300 kHz 300 kHz 300 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data