1-A Simple Step-Down Switching Voltage Regulators 16-PDIP -40 to 125
TL2575HV-33 1-A Simple Step-Down Switching Voltage Regulators
Manufacturer: Texas Instruments
Win Source Part Number: 1268138-TL2575HV-33I
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-DIP (0.300", 7.62mm)
Output Type: Fixed
Function: Step-Down
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 1A
Family Name: TL2575HV-33
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Input Voltage MIN: 4.75V
Voltage Input MAX: 60V
Alternative Parts (Cross-Reference): LT3973EDD-3.3#TRPBF;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
"Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
Switching Voltage Regulators 1-A Step-Down Vltge
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 1A 16-DIP (0.300", 7.62mm)
IC REG BUCK 3.3V 1A 16DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575HV-33IN | TL2575HV-33IN | 1268138-TL2575HV-33IN | 296-21840-5-ND | TL2575HV-33IN | TL2575HV-33IN | TL2575HV-33IN |
| Product Name | TL2575HV-33 1-A Simple Step-Down Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575HV-33IN | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DIP; Other; PDIP16 | DIP; Other; 16-DIP (0.300", 7.62mm) | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP (0.300\", 7.62mm) | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4.75 to 60 volts | 4.75 volts | 4.75 to 60 volts | 4.75 to 60 volts |