1-A Simple Step-Down Switching Voltage Regulators 5-TO-220 -40 to 125
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads
Manufacturer: Texas Instruments
Win Source Part Number: 1107664-TL2575HV-ADJ
Packaging: Tube/Rail
Mounting: Through Hole
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-220-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 57V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
TL2575HV-ADJ 1-A Simple Step-Down Switching Voltage Regulators
Adjustable DC/DC Regulator, 60V In, 1A Out, TO-220 Product overview: TL2575HV-ADJIKV from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 1A, TO-220, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575HV-ADJIKV can be used for catalog matching and distributor lookup.
Switching Voltage Regulators 1-A Simple Step-Down Switching
IC REG BUCK ADJ 1A TO220-5
IC REG BUCK ADJ 1A TO220-5
IC REG BUCK ADJ 1A TO220-5
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-220-5 Formed Leads
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575HV-ADJIKV | 296-21842-5-ND | 1107664-TL2575HV-ADJIKV | TL2575HV-ADJIKV | 739-TL2575HV-ADJIKV | TL2575HV-ADJIKV | TL2575HV-ADJIKV | TL2575HV-ADJIKV | 815-TL2575HV-ADJIKV | TL2575HV-ADJIKV |
| Product Name | TL2575HV-ADJ 1-A Simple Step-Down Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575HV-ADJIKV | 60V 1A TO-220 Voltage Regulator IC | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BUCK ADJ 1A TO220-5 | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 | TO-220; Other; TO-220-5 | Other; TO-220 | TO-220 | TO-220; Other; TO-220-5 Formed Leads | TO-220; Other; TO-220-5 Formed Leads | ||
| Output Voltage | 1.23 to 57 volts | 1.23 to 57 volts | 1.23 volts | 37 volts | 1.23 volts | 57 volts | 1.23 to 57 volts | |||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4.75 to 60 volts | 4.75 to 60 volts | 60 volts | 4.75 to 60 volts |