Dual Pulse-Width-Modulati
Manufacturer: Texas Instruments
Win Source Part Number: 936606-TL1451CNS
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down - DC-DC Controller IC 16-SO
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Supply Voltage: 3.6V ~ 50V
Family Name: TL1451
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31944-2, 296-31944-2-ND, 296-31944-5, TL1451CNS-ND, TL1451CNSG4, TL1451CNSG4-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
IC REG CTRLR BUCK/BST/FLYBK 16SO
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SO
Switching Controllers Dual PWM Control Circuit
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451CNS | 936606-TL1451CNS | 296-31944-5-ND | TL1451CNS | TL1451CNS | TL1451CNS |
| Product Name | TL1451 Dual Pulse-Width-Modulation Control Circuit | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451CNS | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | ||||
| Output Voltage Type | Fixed | Fixed; Transistor Driver | ||||
| Package Type | Other; PDIP,SO | Other; 16-SO | SOIC; Other; "16-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 16-SOIC (0.209\", 5.30mm Width) | ||
| Output Voltage | 1 to 50 volts | |||||
| VIN | 3.6 to 50 volts | 3.6 to 50 volts |