The TC110303ECTTR is a step-up (boost) DC-DC switching controller from Quarktwin Technology Ltd. It is designed to deliver output currents up to 300mA with a typical efficiency of 84%. The device operates with input voltages ranging from 2.0V to 10.0V and guarantees start-up at a low voltage of 0.9V. It features a low supply current of 50µA at a switching frequency of 300kHz, which can be reduced to less than 0.5µA in shutdown mode. The controller supports programmable soft-start functionality and is housed in a compact 5-Pin SOT-23A package, making it suitable for applications in battery-operated systems, portable communicators, and positive LCD bias generators. The operating temperature range is specified from -40°C to +85°C, ensuring reliability in various environments.
Manufacturer: Microchip Technology
Win Source Part Number: 796377-TC110303ECTTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 100kHz ~ 300kHz
Control Features: Enable, Soft Start
Supply Voltage: 2 V ~ 10 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TC110
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Duty Cycle (Maximum): 92%
Alternative Parts (Cross-Reference): S-8355M32MC-MCRT2G; S-8358B27MC-NQMT2G; S-8356Q31MC-OYQT2U;
Introduction Date: January 16, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
IC REG CTRLR BOOST SOT23A-5
Boost Regulator Positive Output Step-Up DC-DC Controller IC SOT-23-5
Switching Controllers PFM/PWM Step-Up
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 796377-TC110303ECTTR | TC110303ECTTR-ND | TC110303ECTTR | TC110303ECTTR | TC110303ECTTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TC110303ECTTR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Boost; Boost | Boost | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Soft Start | Enable, Soft Start | |||
| fsw | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz | 100 to 300 kHz |