The TL1454ACPW is a dual-channel pulse-width modulation (PWM) control circuit designed for low-power DC/DC converters. It operates within a supply voltage range of 3.6 V to 20 V and features an oscillator frequency adjustable from 50 kHz to 2 MHz. Each channel includes its own error amplifier, PWM comparator, dead-time control comparator, and MOSFET driver, allowing for versatile applications in devices such as LCD displays and notebook computers. The device supports direct driving of n-channel MOSFETs for step-up or flyback converters on one channel, while the second channel is configured for p-channel MOSFETs in step-down or inverting converters. The adjustable dead-time control ranges from 0% to 100% duty cycle, and a soft start feature can be implemented with an external capacitor. The TL1454ACPW also includes a common voltage reference, oscillator, undervoltage lockout, and short-circuit protection for enhanced reliability in various applications.
Dual-Channel Pulse-Width-Modulati
Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
Buck, Boost, Flyback Regulator Positive, Isolation Capable Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
IC REG CTRLR MULT TOP 16TSSOP
Switching Controllers Dual-Ch PWM Control Circuit
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1454ACPW | TL1454ACPW-ND | TL1454ACPW | TL1454ACPW | TL1454ACPW | TL1454ACPW |
| Product Name | TL1454A Dual-Channel Pulse-Width-Modulation (PWM) Control Circuit | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | |||||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |||
| Special Features | Synchronous Rectification | Dead Time Control, Frequency Control | ||||
| fsw | 50 to 2000 kHz | 50 to 2000 kHz | 50 to 2000 kHz | 50 to 2000 kHz | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |