"Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-DIP (0.300"", 7.62mm)"
IC REG CHARGE PUMP INV 10MA 8DIP
Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-DIP (0.300", 7.62mm)
Switching Voltage Regulators Inverting V Doubler
IC REG CHARGE PUMP INV 10MA 8DIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC682CPA-ND | TC682CPA | TC682CPA | TC682CPA | TC682CPA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| Output Voltage | -2 volts | -2 volts | -2 to ? volts | ||
| IOUT | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps |