The TC7662BCOA713 is a charge pump DC-to-DC voltage converter designed to convert a positive input voltage ranging from 1.5V to 15V into a corresponding negative output voltage of ,Äì1.5V to ,Äì15V. It operates with high power efficiency, achieving up to 96%, and requires only two external capacitors for operation, making it a cost-effective solution that eliminates the need for inductors. The device features a boost pin that allows for higher switching frequencies, which can be beneficial for applications requiring smaller external components. This voltage regulator is a direct replacement for the industry-standard ICL7660 and is suitable for various applications, including simple conversion of +5V to ±5V supplies, negative supplies for data acquisition systems, and RS232 power supplies. The TC7662BCOA713 is available in an 8-pin SOIC package and operates within a temperature range of 0°C to 70°C. It is designed for ease of use and integration into existing designs, making it a practical choice for engineers looking for reliable voltage conversion solutions.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 936205-TC7662BCOA713
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TC7662
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC7662BCOA713-ND, TC7662BCOA713TR, TC7662BCOA713CT, TC7662BCOA713-NDR, TC7662BCOA713DKR
IC REG CHRG PUMP INV 20MA 8SOIC Product overview: TC7662BCOA713 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7662BCOA713 can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHARG PUMP INV 20MA 8SOIC
IC REG CHARG PUMP INV 20MA 8SOIC
IC REG CHRG PUMP INV 20MA 8SOIC
Switching Voltage Regulators High Voltage
DC-DC CHARGE PUMP, ADJ, INVERTING, SOIC8; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:15V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:20mA; Fixed Output Voltage Nom.:-; Adjustable Output RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TC7662BCOA713DKR-ND | 936205-TC7662BCOA713 | 739-TC7662BCOA713 | TC7662BCOA713 | TC7662BCOA713 | TC7662BCOA713 | TC7662BCOA713 | TC7662BCOA713 | 72AC6696 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7662BCOA713 | 20MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Dc-Dc Charge Pump, Adj, Inverting, Soic8; Output Type Microchip |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Adjustable / Variable | ||||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | Other; SOIC | ||
| Output Voltage | 2 volts | -1.5 to 2 volts | |||||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
| VIN | 1.5 to 15 volts | 15 volts | 1.5 to 15 volts | 15 volts |