IC REG CHRG PUMP INV 10MA 8SOIC Product overview: TC682EOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC682EOA can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 031957-TC682EOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 12kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -2Vin
Minimum Input Voltage: 2.4V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Switching Voltage Regulators Inverting V Doubler
IC REG CHARG PUMP INV 10MA 8SOIC
IC REG CHRG PUMP INV 10MA 8SOIC
DC-DC CONVERTER, 12kHz, SOIC-8; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:10mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-11V; Adjustable Output Voltage Max:-4.8V; Topology:Doubler, Inverting RoHS Compliant: Yes
Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TC682EOA | TC682EOA-ND | 031957-TC682EOA | TC682EOA | TC682EOA | TC682EOA | 92C6438 | TC682EOA |
| Product Name | 10MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC682EOA | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Dc-Dc Converter, 12Khz, Soic-8; Ic Case / Package Microchip | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | -2 volts | -2 volts | 2 volts | -2 volts | -11 volts | -2 to ? volts | ||
| IOUT | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | ||
| VIN | 5.5 volts | 2.4 to 5.5 volts | 5.5 volts | 2.4 to 5.5 volts |