Manufacturer: STMicroelectronics
Win Source Part Number: 1102514-ST1S12G12R
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 1.7MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 700mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TSOT-23-5
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Minimum Input Voltage: 2.5V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 700mA SOT-23-5 Thin, TSOT-23-5
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 700mA SOT-23-5 Thin, TSOT-23-5
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 700mA SOT-23-5 Thin, TSOT-23-5
Switching Voltage Regulators STEP-DOWN SWITCH REG W/ENABLE 1.7MHZ
Buck Switching Regulator IC Positive Fixed 1.2V 1 Output 700mA SOT-23-5 Thin, TSOT-23-5
IC REG BUCK 1.2V 700MA TSOT23-5
IC REG BUCK 1.2V 700MA TSOT23-5
IC REG BUCK 1.2V 700MA TSOT23-5
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102514-ST1S12G12R | 497-6905-2-ND | ST1S12G12R | ST1S12G12R | ST1S12G12R | ST1S12G12R | ST1S12G12R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ST1S12G12R | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |