Manufacturer: STMicroelectronics
Win Source Part Number: 1102820-STBB2J30-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-Flip-Chip
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3V, 3.3V
Minimum Input Voltage: 2.4V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.3V 1 Output 800mA 20-UFBGA, FCBGA
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.3V 1 Output 800mA 20-UFBGA, FCBGA
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.3V 1 Output 800mA 20-UFBGA, FCBGA
Buck-Boost Switching Regulator IC Positive Programmable 3V, 3.3V 1 Output 800mA 20-UFBGA, FCBGA
IC REG BCK BST PROG 20FLIPCHIP
IC REG BCK BST PROG 20FLIPCHIP
Switching Voltage Regulators 800mA 3MHz Hi Eff Dual mode buck-boost
IC REG BCK BST PROG 20FLIPCHIP
Voltage Regulators - Switching Regulators 800mA 3MHz Hi Eff Dual mode buck-boost
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102820-STBB2J30-R | 497-13710-6-ND | STBB2J30-R | STBB2J30-R | STBB2J30-R | STBB2J30-R | STBB2J30-R | 761-STBB2J30-R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB2J30-R | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 800mA 3MHz Hi Eff Dual mode buck-boost |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | |||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | Programmable | ||||
| Package Type | Other; 20-Flip-Chip | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | |||
| Life Cycle Stage | Maturity; Active | Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |