Manufacturer: Microchip Technology
Win Source Part Number: 1106169-TC7660HEOA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHRG PUMP INV 20MA 8SOIC Product overview: TC7660HEOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660HEOA can be used for catalog matching and distributor lookup.
DC-DC CHARGE PUMP, INVERTING, SOIC-8; IC Case / Package:SOIC; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting RoHS Compliant: Yes
Switching Voltage Regulators High Frequency
IC REG CHARG PUMP INV 20MA 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
IC REG CHRG PUMP INV 20MA 8SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1106169-TC7660HEOA | TC7660HEOA-ND | 739-TC7660HEOA | 91R1758 | TC7660HEOA | TC7660HEOA | TC7660HEOA | TC7660HEOA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660HEOA | Voltage Regulators - DC DC Switching Regulators | 20MA Voltage Regulator IC | Dc-Dc Charge Pump, Inverting, Soic-8; Ic Case / Package Microchip | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | |||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification |