The TL2575HV-ADJIKTTR is a 1-A step-down switching voltage regulator with an adjustable output range of 1.23 V to 57 V, featuring ±4% regulation over line, load, and temperature conditions. It accepts an input voltage up to 60 V and operates with a 52-kHz fixed-frequency internal oscillator. The device is packaged in a DDPAK/TO-263 (KTT) case measuring 10.16 mm × 8.93 mm and includes thermal shutdown, cycle-by-cycle current limiting, and a TTL-compatible ON/OFF pin for manual shutdown with 50-μA standby current. It requires four to six external components and supports high efficiency up to 88% typical.
1-A Simple Step-Down Switching Voltage Regulators 5-DDPAK/TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 139893-TL2575HV-ADJI
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 52kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: DDPAK/TO-263-5
Purpose: Step-Down
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.23V
Maximum Output Voltage: 57V
Minimum Input Voltage: 4.75V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Adj. DC/DC Regulator, 60V In, 1A Out, TO-263 Product overview: TL2575HV-ADJIKTTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 60V, 1A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL2575HV-ADJIKTT
Buck Switching Regulator IC Positive Adjustable 1.23V 1 Output 1A TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
IC REG BUCK ADJ 1A DDPAK
Switching Voltage Regulators 1-A Step-Down Vltge
IC REG BUCK ADJ 1A TO263-5
IC REG BUCK ADJ 1A TO263-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575HV-ADJIKTTR | 139893-TL2575HV-ADJIKTTR | 296-21841-6-ND | 739-TL2575HV-ADJIKTTR | TL2575HV-ADJIKTTR | TL2575HV-ADJIKTTR | TL2575HV-ADJIKTTR | TL2575HV-ADJIKTTR | TL2575HV-ADJIKTTR |
| Product Name | TL2575HV-ADJ 1-A Simple Step-Down Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575HV-ADJIKTTR | Voltage Regulators - DC DC Switching Regulators | 60V 1A Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DPAK; TO-263; Other; DDPAK/TO-263-5 | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; TO-263-5 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263 | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | ||
| Output Voltage | 1.23 to 57 volts | 1.23 volts | 1.23 to 57 volts | 57 volts | 1.23 to 57 volts | 1.23 volts | 1.23 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
| VIN | 4.75 to 60 volts | 60 volts | 4.75 to 60 volts | 4.75 to 60 volts | 60 volts |