Texas Instruments TL1453 Dual Channel Controller with Wide Input Voltage Range TL1453CD

Description
Dual Channel Controller with Wide Input Voltage Range 16-SOIC
Request a Quote Datasheet
Description
Dual Channel Controller with Wide Input Voltage Range 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL1453 Dual Channel  Controller with Wide Input Voltage Range - TL1453CD - Texas Instruments
Dallas, TX, United States
TL1453 Dual Channel Controller with Wide Input Voltage Range
TL1453CD
TL1453 Dual Channel Controller with Wide Input Voltage Range TL1453CD
Dual Channel Controller with Wide Input Voltage Range 16-SOIC

Dual Channel Controller with Wide Input Voltage Range 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CD - 1268069-TL1453CD - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CD
1268069-TL1453CD
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CD 1268069-TL1453CD
Manufacturer: Texas Instruments Win Source Part Number: 1268069-TL1453CD Packaging: Tube Output Type: Transistor Driver Control Features: Dead Time Control, Frequency Control Supply Voltage: 3.6V ~ 40V Number of Outputs: 2 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Family Part Number: TL1453 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Switching Frequency: 1kHz ~ 500kHz

Manufacturer: Texas Instruments
Win Source Part Number: 1268069-TL1453CD
Packaging: Tube
Output Type: Transistor Driver
Control Features: Dead Time Control, Frequency Control
Supply Voltage: 3.6V ~ 40V
Number of Outputs: 2
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: TL1453
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Switching Frequency: 1kHz ~ 500kHz

Buy Now
DC DC Switching Controllers - 296-10138-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-10138-5-ND
DC DC Switching Controllers 296-10138-5-ND
Boost Regulator Positive Output DC-DC Controller IC 16-SOIC

Boost Regulator Positive Output DC-DC Controller IC 16-SOIC

Buy Now Datasheet
DC DC Switching Controllers - TL1453CD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL1453CD
DC DC Switching Controllers TL1453CD
Boost Regulator Positive Output DC-DC Controller IC 16-SOIC

Boost Regulator Positive Output DC-DC Controller IC 16-SOIC

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TL1453CD
Switching Controllers TL1453CD
Switching Controllers Dual ch PWM Ctlr

Switching Controllers Dual ch PWM Ctlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL1453CD 1268069-TL1453CD 296-10138-5-ND TL1453CD TL1453CD
Product Name TL1453 Dual Channel Controller with Wide Input Voltage Range PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1453CD DC DC Switching Controllers DC DC Switching Controllers Switching Controllers
Output Voltage Type Transistor Driver Fixed; PWM
Package Type SOIC; Other; 16-SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Special Features Multiple Outputs; Dead Time Control, Frequency Control
fsw 1 to 500 kHz 1 to 500 kHz 1 to 500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM20125QMHE/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - LM22677TJ-ADJ/J7002401 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
LM22675-Q1 1A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22675QMRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers