"Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-DIP (0.300"", 7.62mm)"
IC REG CHARG PUMP INV 100MA 8DIP Product overview: TC1121EPA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC1121EPA can be used for catalog matching and distributor lookup.
Charge Pump Switching Regulator IC Negative Fixed -Vin 1 Output 100mA 8-DIP (0.300", 7.62mm)
Switching Voltage Regulators w/ Shutdown
IC REG CHARG PUMP INV 100MA 8DIP
IC REG CHARG PUMP INV 100MA 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC1121EPA-ND | 739-TC1121EPA | TC1121EPA | TC1121EPA | TC1121EPA | TC1121EPA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 100MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; Tube | DIP; Other; 8-DIP (0.300\", 7.62mm) | |||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 2.4 to 5.5 volts | 5.5 volts | 2.4 to 5.5 volts |