Manufacturer: Microchip Technology
Win Source Part Number: 111035-TC682COA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 12kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 10mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): -2Vin
Minimum Input Voltage: 2.4V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
"Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHRG PUMP INV 10MA 8SOIC Product overview: TC682COA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC682COA can be used for catalog matching and distributor lookup.
Switching Voltage Regulators Inverting V Doubler
IC REG CHARG PUMP INV 10MA 8SOIC
IC REG CHRG PUMP INV 10MA 8SOIC
Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 111035-TC682COA | TC682COA-ND | 739-TC682COA | TC682COA | TC682COA | TC682COA | TC682COA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC682COA | Voltage Regulators - DC DC Switching Regulators | 10MA Voltage Regulator IC | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tube | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Life Cycle Stage | Maturity; Active | Active | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification |