"Buck Switching Regulator IC Positive Fixed 5V 1 Output 400mA 8-SOIC (0.154"", 3.90mm Width)"
IC REG BUCK 5V 400MA 8DSO
Switching Voltage Regulators DC/DC CONVERTER
Buck Switching Regulator IC Positive Fixed 5V 1 Output 400mA 8-SOIC (0.154", 3.90mm Width)
IC REG BUCK 5V 0.4A P8DSO
IC REG BUCK 5V 400MA 8DSO
IC REG BUCK 5V 400MA 8DSO
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLE6365GXUMA1TR-ND | TLE6365GXUMA1 | TLE6365GXUMA1 | TLE6365GXUMA1 | 376-TLE6365GXUMA1 | TLE6365GXUMA1 | TLE6365GXUMA1 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 5V 0.4A P8DSO | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | ||
| Output Voltage | 5 volts | 5 to ? volts | 40 volts | 5 volts | 5 volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |