Dual Channel Controller with Wide Input Voltage Range 16-SSOP -20 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 032317-TL1451ACDBR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 1kHz to 500kHz
Control Features: Frequency Control
Number of Outputs: 2
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 50 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
IC REG CTRLR MULT TOP 16SSOP
IC REG CTRLR MULT TOP 16SSOP
Switching Controllers Dual ch PWM Ctlr
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 16-SSOP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL1451ACDBR | 032317-TL1451ACDBR | 296-TL1451ACDBRTR-ND | TL1451ACDBR | TL1451ACDBR | TL1451ACDBR | TL1451ACDBR |
| Product Name | TL1451A Dual Channel Controller with Wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL1451ACDBR | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback | Buck; Boost | ||||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; PDIP,SO,SOIC,SSOP,TSSOP | SSOP; Other; 16-SSOP | SSOP; Other; "16-SSOP (0.209"", 5.30mm Width)" | SSOP | SSOP; Other; 16-SSOP (0.209\", 5.30mm Width) | ||
| Output Voltage | 1 to 50 volts | ||||||
| IOUT | 3 amps |