1-A Simple Step-Down Switching Voltage Regulators 16-PDIP -40 to 125
"Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A 16-DIP (0.300"", 7.62mm)"
Manufacturer: Texas Instruments
Win Source Part Number: 1268136-TL2575HV-15I
Packaging: Tube
Mounting Style: Through Hole
Output Type: Fixed
Function: Step-Down
Topology: Buck
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: TL2575HV-15
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 15V
Switching Frequency: 52kHz
Voltage - Input (Minimum): 4.75V
Voltage - Input (Maximum): 60V
TL2575HV-15 1-A Simple Step-Down Switching Voltage Regulators
Buck Switching Regulator IC Positive Fixed 15V 1 Output 1A 16-DIP (0.300", 7.62mm)
IC REG BUCK 15V 1A 16-DIP
Switching Voltage Regulators 1-A Step-Down Vltge
IC REG BUCK 15V 1A 16DIP
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL2575HV-15IN | 296-21837-5-ND | 1268136-TL2575HV-15IN | TL2575HV-15IN | TL2575HV-15IN | 815-TL2575HV-15IN | TL2575HV-15IN | TL2575HV-15IN |
| Product Name | TL2575HV-15 1-A Simple Step-Down Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL2575HV-15IN | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 15V 1A 16-DIP | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DDPAK/TO-263,PDIP,TO-220 | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | DIP; Other; PDIP16 | DIP; Other; 16-DIP (0.300\", 7.62mm) | DIP; Other; 16-DIP (0.300, 7.62mm) | ||
| Output Voltage | 15 volts | 15 volts | 15 volts | 15 to ? volts | 15 volts | 15 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | ||
| VIN | 4.75 to 60 volts | 4.75 to 60 volts | 4.75 to 60 volts |