Manufacturer: STMicroelectronics
Win Source Part Number: 1102819-STBB2J29-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-Flip-Chip
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.9V, 3.4V
Minimum Input Voltage: 2.4V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Buck-Boost Switching Regulator IC Positive Programmable 2.9V, 3.4V 1 Output 800mA 20-UFBGA, FCBGA
IC REG BCK BST PROG 20FLIPCHIP
Switching Voltage Regulators 800mA Hi eff dual md buck-bst DCDC cnvrtr
IC REG BCK BST PROG 20FLIPCHIP
Buck-Boost Switching Regulator IC Positive Programmable 2.9V, 3.4V 1 Output 800mA 20-UFBGA, FCBGA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1102819-STBB2J29-R | 497-13215-2-ND | STBB2J29-R | STBB2J29-R | STBB2J29-R | STBB2J29-R |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - STBB2J29-R | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 20-Flip-Chip | Other; 20-UFBGA, FCBGA | Other; 20-UFBGA, FCBGA | |||
| Life Cycle Stage | Maturity; Active | Removed | Active | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |