VAST STOCK CO., LIMITED Datasheets for IC Switching Voltage Regulators

IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more

Page: 1 10 12 13 14 15 16 17 18 19 20 21 22 23 24 29
Product Name Notes
Switching Controllers 2.0V Step-Up 2.4%
Switching Controllers 2.5V Step-Up 2.0%
Switching Controllers 3.0V Step-Up 2.0%
Switching Controllers 3.0V Step-Up 2.4%
Switching Controllers 3.3V Step-Up 2.0%
Switching Controllers 3.3V Step-Up 2.4%
Switching Controllers 3.5V Step-Up 2.4%
Switching Controllers 300kHz 5.1V stepup sw regPWM/FM shtdwn
Switching Controllers 300kHz 6.0V step-up sw reg PWM shutdown
Switching Controllers 5.0V Step-Up 2.0%
Switching Controllers 5.0V Step-Up 2.4%
Switching Controllers 5.5V Step-Up 2.4%
Switching Controllers 600kHz 3.4V step-up sw reg PWM shutdown
Switching Controllers 600kHz 3.5V step-up sw reg PWM shutdown
Switching Controllers 600kHz 5.1V step-up sw reg PWM shutdown
Switching Controllers 600kHz 5.6V step-up sw reg PWM shutdown
Switching Controllers 600kHz 6.0V step-up sw reg PWM shutdown
Switching Controllers Adj Step-Up 2.0%
Switching Controllers STEP UP SWR RFM 100kHz 23.2uA Iq
Switching Controllers Step-Up SWR PFM 100kHz 23.2uA Iq
Switching Controllers STEPUP1.2MHZ PWM SWR
Switching Controllers STPUP SWR PFM 100KHZ 23.2UA IQ
Switching Controllers SWITCHING REGULATOR
Switching Voltage Regulators 2.5V Step-Up 2.4%
Switching Voltage Regulators 2.7V Step-Up 2.4%
Switching Voltage Regulators 2.8V Step-Up 2.4%
Switching Voltage Regulators 3.0V Step-Up 2.4%
Switching Voltage Regulators 3.3V Step-Up 2.4%
Switching Voltage Regulators 4.0V Step-Up 2.4%
Switching Voltage Regulators 5.0V Step-Up 2.4%
Switching Voltage Regulators Step-Up SWR PWM 18.7uA Iq
Switching Voltage Regulators STEP-UP SWR, PWM 2.7V 18.7uA
Switching Voltage Regulators SWITCHING REGULATOR

<< Prev Next >>