Manufacturer: STMicroelectronics
Win Source Part Number: 031453-STOD13ASTPUR
Packaging: Reel - TR
Applications: Converter, AMOLED Display
Mounting: SMD (SMT)
Voltage - Input: 2.5 V to 4.5 V
Number of Outputs: 2
Output Voltage: 4.6V, -2.4 V to -5.4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 12-DFN (3x3)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Switching Voltage Regulators 170 mA 13V High EFF 2.6 - 4.8V Boost LDO
IC REG AMOLED DISPLAY 2OUT 12DFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 031453-STOD13ASTPUR | STOD13ASTPUR | STOD13ASTPUR |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - STOD13ASTPUR | Switching Voltage Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 12-DFN (3x3) | Other; 12-UFDFN Exposed Pad |