Texas Instruments High-Performance Analog DC DC Switching Controllers TL2842P

Description
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet
Description
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 296-16646-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-16646-5-ND
DC DC Switching Controllers 296-16646-5-ND
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2842P - 1107668-TL2842P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2842P
1107668-TL2842P
PMIC - PMIC - AC DC Converters, Offline Switchers - TL2842P 1107668-TL2842P
Manufacturer: Texas Instruments Win Source Part Number: 1107668-TL2842P Packaging: Tube/Rail Mounting: Through Hole Topology: Boost, Flyback, Forward Voltage - Start Up: 16V Duty Cycle: 97% Frequency - Switching: Up to 500kHz Control Features: Frequency Control Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 10 V to 30 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1107668-TL2842P
Packaging: Tube/Rail
Mounting: Through Hole
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 97%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - TL2842P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL2842P
DC DC Switching Controllers TL2842P
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-PDIP

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TL2842P
Switching Controllers TL2842P
Switching Controllers Current-Mode PWM Controller

Switching Controllers Current-Mode PWM Controller

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 296-16646-5-ND 1107668-TL2842P TL2842P TL2842P
Product Name DC DC Switching Controllers PMIC - PMIC - AC DC Converters, Offline Switchers - TL2842P DC DC Switching Controllers Switching Controllers
Package Type DIP; Other; "8-DIP (0.300"", 7.62mm)" DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
fsw 500 kHz 500 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Configuration / Function Boost, Flyback, Forward
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3603AR - Lingto Electronic Limited
Specs
IOUT 0.0500 amps
fsw 120 kHz
View Details
Infineon Technologies AG
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details
Voltage Regulators - DC DC Switching Regulators - LM22676MR-ADJ/S7002530 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details