The Charge Pump DC-to-DC Converter (part number 61K3539) is designed to convert an input voltage range of +1.5V to +10V to a corresponding negative output voltage of -1.5V to -10V. It operates with high efficiency, achieving typical voltage conversion efficiency of 99.9% and power efficiency of 98%. The device requires only two external capacitors for operation, simplifying the design and reducing costs compared to inductor-based solutions. This converter is available in an 8-pin Small Outline (SOIC) package and is suitable for applications such as RS-232 negative power supplies, voltage multiplication, and providing negative supplies for data acquisition systems. It features improved ESD protection of 3 kV and operates with a low power consumption of 80 µA at a 5V input. The on-board oscillator operates at a nominal frequency of 10 kHz, with the option to lower the frequency for reduced supply current by using an external capacitor. The device is also available in various temperature ranges, making it versatile for different operating conditions.
IC REG CHRG PUMP INV 20MA 8SOIC Product overview: TC7660COA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660COA can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
DC-DC converter,TC7660COA -Vin 20mA
DC-DC converter,TC7660COA -Vin 20mA
DC-DC converter,TC7660COA -Vin 20mA
Manufacturer: Microchip Technology
Win Source Part Number: 1106165-TC7660COA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 20mA
Family Name: TC7660
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Alternative Parts (Cross-Reference): MAX853CSA+T; MAX850ESA+; MAX844ISA;
Introduction Date: July 03, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
IC REG CHRG PUMP INV 20MA 8SOIC
Switching Voltage Regulators DC-DC Converter
CHARGE PUMP DC/DC CONVERTER, 8-SOIC; IC Case / Package:NSOIC; No. of Pins:8Pins; Output Current Max:20mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-10V; Adjustable Output Voltage Max:-1.5V; Topology:Inverting RoHS Compliant: Yes
IC REG CHARG PUMP INV 20MA 8SOIC
IC REG CHARG PUMP INV 20MA 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TC7660COA | TC7660COA-ND | 2070281 | 2070281P | 1106165-TC7660COA | TC7660COA | TC7660COA | 61K3539 | TC7660COA | TC7660COA | TC7660COA |
| Product Name | 20MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators | Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC7660COA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Charge Pump Dc/dc Converter, 8-Soic; Ic Case / Package Microchip | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | ||||||
| Package Type | Other; Tube | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | |||
| Output Voltage | -1.5 to 2 volts | 2 volts | ? to 2 volts | -10 volts | |||||||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | ||
| VIN | 10 volts | 1.5 to 10 volts | 10 volts | 10 volts | 1.5 to 10 volts |