The TC682EPA is a CMOS charge pump converter designed to provide an inverted output voltage that is double the input voltage from a single positive supply. It operates within a wide input voltage range of +2.4V to +5.5V and can generate negative output voltages of -6V or -10V, making it suitable for applications such as portable handheld instruments, cellular phones, and operational amplifier power supplies. The device features a high voltage conversion efficiency of up to 99.9% and a power conversion efficiency of 92%. It requires only three external capacitors for full circuit implementation and has a low supply current of 185 µA. The TC682EPA is available in an 8-pin PDIP package and operates over a temperature range of -40°C to +85°C. Its low output source impedance allows for output currents up to 10 mA, making it a compact and efficient solution for generating negative voltages in various electronic applications.
"Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-DIP (0.300"", 7.62mm)"
DC-DC CONVERTER, 12kHz, DIP-8; IC Case / Package:DIP; No. of Pins:8Pins; Output Current Max:10mA; Fixed Output Voltage Nom:-; Adjustable Output Voltage Min:-11V; Adjustable Output Voltage Max:-4.8V; Topology:Doubler, Inverting; MSL:-RoHS Compliant: Yes
Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-DIP (0.300", 7.62mm)
IC REG CHARGE PUMP INV 10MA 8DIP
IC REG CHARGE PUMP INV 10MA 8DIP
Switching Voltage Regulators Inverting V Doubler
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC682EPA-ND | 92C6440 | TC682EPA | TC682EPA | TC682EPA | TC682EPA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Dc-Dc Converter, 12Khz, Dip-8; Ic Case / Package Microchip | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | ||||
| Package Type | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | ||||
| Output Voltage | -2 volts | -11 volts | -2 to ? volts | -2 volts | ||
| IOUT | 0.0100 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps |