Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA SOT-89-5/6
Manufacturer: Microchip Technology
Win Source Part Number: 1264401-TC115331EMTT
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SOT-89-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.microchip.com
Manufacturer Package: SOT-89-5/6
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: TC115
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 100kHz
Voltage - Input (Minimum): 0.9V
Voltage - Input (Maximum): 10V
Switching Voltage Regulators PFM/PWM Step-Up
IC REG BOOST 3.3V 100MA SOT89-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 100mA SOT-89-5/6
IC REG BOOST 3.3V 100MA SOT89-5
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC115331EMTTR-ND | 1264401-TC115331EMTTR | TC115331EMTTR | TC115331EMTTR | TC115331EMTTR | TC115331EMTTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TC115331EMTTR | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | SOT89 | SOT89; Other; SOT-89-5/6 | ||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |